Vishay Intertechnology, Inc. Through Hole Resistors RLR05C1004GRR36

Description
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C1004GRR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1004GRR36TR-ND
Through Hole Resistors 541-RLR05C1004GRR36TR-ND
1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel - RLR05C1004GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel
RLR05C1004GRR36
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel RLR05C1004GRR36
RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel

RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C1004GRR36TR-ND RLR05C1004GRR36
Product Name Through Hole Resistors RES Metal Film 1M 2% 1/8 100 AXL Tape and Reel
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details