Vishay Intertechnology, Inc. RES 10K OHM 1% 1/8W AXIAL RLR05C1002FSRSL

Description
RES 10Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1% 1/8W AXIAL - RLR05C1002FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 1/8W AXIAL
RLR05C1002FSRSL
RES 10K OHM 1% 1/8W AXIAL RLR05C1002FSRSL
RES 10Kohm 1% 1/8W AXIAL

RES 10Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - 541-RLR05C1002FSRSLTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1002FSRSLTR-ND
Through Hole Resistors 541-RLR05C1002FSRSLTR-ND
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RLR05C1002FSRSLCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C1002FSRSLCT-ND
Through Hole Resistors 541-RLR05C1002FSRSLCT-ND
RES 10K OHM 1% 1/8W AXIAL

RES 10K OHM 1% 1/8W AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1002FSRSL 541-RLR05C1002FSRSLTR-ND
Product Name RES 10K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details