Vishay Intertechnology, Inc. Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3403BMRE7

Description
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC55H3403BMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC55H3403BMRE7
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3403BMRE7
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H3403BMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3403BMRE7TR-ND
Through Hole Resistors 541-RNC55H3403BMRE7TR-ND
340 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3403BMRE7 541-RNC55H3403BMRE7TR-ND
Product Name Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data