Vishay Intertechnology, Inc. RES 348 OHM 1/8W 1% AXIAL RNC55H3480FSB14

Description
RES 348ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/8W 1% AXIAL - RNC55H3480FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W 1% AXIAL
RNC55H3480FSB14
RES 348 OHM 1/8W 1% AXIAL RNC55H3480FSB14
RES 348ohm 1/8W 1% AXIAL

RES 348ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RNC55H3480FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3480FSB14-ND
Through Hole Resistors 541-RNC55H3480FSB14-ND
348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 24C2364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
24C2364
Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 24C2364
Resistor,Metal Film,348Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,348Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3480FSB14 541-RNC55H3480FSB14-ND 24C2364
Product Name RES 348 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,348Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers