Vishay Intertechnology, Inc. RES 340 OHM 1/8W .1% AXIAL RNC55H3400BRB14

Description
RES 340ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/8W .1% AXIAL - RNC55H3400BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/8W .1% AXIAL
RNC55H3400BRB14
RES 340 OHM 1/8W .1% AXIAL RNC55H3400BRB14
RES 340ohm 1/8W .1% AXIAL

RES 340ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3400BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3400BRB14-ND
Through Hole Resistors RNC55H3400BRB14-ND
340 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3400BRB14 RNC55H3400BRB14-ND
Product Name RES 340 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers