Vishay Intertechnology, Inc. RES 33 OHM 1/8W 1% AXIAL RNC55H33R0FSRE6

Description
RES 33ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/8W 1% AXIAL - RNC55H33R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/8W 1% AXIAL
RNC55H33R0FSRE6
RES 33 OHM 1/8W 1% AXIAL RNC55H33R0FSRE6
RES 33ohm 1/8W 1% AXIAL

RES 33ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H33R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H33R0FSRE6-ND
Through Hole Resistors RNC55H33R0FSRE6-ND
33 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H33R0FSRE6 RNC55H33R0FSRE6-ND
Product Name RES 33 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers