Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3482BSRE6

Description
34.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3482BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3482BSRE6-ND
Through Hole Resistors RNC55H3482BSRE6-ND
34.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
METAL FILM,1/8W,34.8K,.1%,50PPM,S/.001%T/R - RNC55H3482BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,34.8K,.1%,50PPM,S/.001%T/R
RNC55H3482BSRE6
METAL FILM,1/8W,34.8K,.1%,50PPM,S/.001%T/R RNC55H3482BSRE6
METAL FILM,1/8W,34.8K,.1%, 50PPM,S/.001%T/R

METAL FILM,1/8W,34.8K,.1%,50PPM,S/.001%T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H3482BSRE6-ND RNC55H3482BSRE6
Product Name Through Hole Resistors METAL FILM,1/8W,34.8K,.1%,50PPM,S/.001%T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details