Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3402BSB14

Description
34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3402BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3402BSB14-ND
Through Hole Resistors RNC55H3402BSB14-ND
34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H3402BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H3402BSB14
Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H3402BSB14
Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Resistor,metal Film,34Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1827
Resistor,metal Film,34Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1827
Resistor,Metal Film,34KOhms,200WV,. 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,34KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3402BSB14-ND RNC55H3402BSB14 54C1827
Product Name Through Hole Resistors Res Metal Film 34K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Resistor,metal Film,34Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details