Vishay Intertechnology, Inc. RES 340K OHM 1/8W 1% AXIAL RNC55H3403FSRSL

Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/8W 1% AXIAL - RNC55H3403FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/8W 1% AXIAL
RNC55H3403FSRSL
RES 340K OHM 1/8W 1% AXIAL RNC55H3403FSRSL
RES 340Kohm 1/8W 1% AXIAL

RES 340Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3403FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3403FSRSL-ND
Through Hole Resistors RNC55H3403FSRSL-ND
340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3403FSRSL RNC55H3403FSRSL-ND
Product Name RES 340K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details