Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3482FMRSL

Description
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3482FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3482FMRSL-ND
Through Hole Resistors RNC55H3482FMRSL-ND
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 34.8K OHM 1/8W 1% AXIAL - RNC55H3482FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 1% AXIAL
RNC55H3482FMRSL
RES 34.8K OHM 1/8W 1% AXIAL RNC55H3482FMRSL
RES 34.8Kohm 1/8W 1% AXIAL

RES 34.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3482FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3482FMRSL
Through Hole Resistors RNC55H3482FMRSL
RES 34.8K OHM 1/8W 1% AXIAL

RES 34.8K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3482FMRSL-ND RNC55H3482FMRSL RNC55H3482FMRSL
Product Name Through Hole Resistors RES 34.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details