Vishay Intertechnology, Inc. RES 332K OHM 1/8W .5% AXIAL RNC55H3323DSBSL

Description
RES 332Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/8W .5% AXIAL - RNC55H3323DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/8W .5% AXIAL
RNC55H3323DSBSL
RES 332K OHM 1/8W .5% AXIAL RNC55H3323DSBSL
RES 332Kohm 1/8W .5% AXIAL

RES 332Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3323DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3323DSBSL-ND
Through Hole Resistors RNC55H3323DSBSL-ND
332 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3323DSBSL RNC55H3323DSBSL-ND
Product Name RES 332K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers