Vishay Precision Group RES 340 OHM 1/8W 1% AXIAL RNC55H3400FSRE6

Description
RES 340ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/8W 1% AXIAL - RNC55H3400FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/8W 1% AXIAL
RNC55H3400FSRE6
RES 340 OHM 1/8W 1% AXIAL RNC55H3400FSRE6
RES 340ohm 1/8W 1% AXIAL

RES 340ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3400FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3400FSRE6-ND
Through Hole Resistors RNC55H3400FSRE6-ND
340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,340Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M5863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,340Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M5863
Resistor,metal Film,340Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M5863
Resistor,Metal Film,340Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,340Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3400FSRE6 RNC55H3400FSRE6-ND 07M5863
Product Name RES 340 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,340Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details