Vishay Intertechnology, Inc. RES 344K OHM 1/8W .1% AXIAL RNC55H3443BRBSL

Description
RES 344Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 344Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344K OHM 1/8W .1% AXIAL - RNC55H3443BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344K OHM 1/8W .1% AXIAL
RNC55H3443BRBSL
RES 344K OHM 1/8W .1% AXIAL RNC55H3443BRBSL
RES 344Kohm 1/8W .1% AXIAL

RES 344Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3443BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3443BRBSL-ND
Through Hole Resistors RNC55H3443BRBSL-ND
344 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

344 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3443BRBSL RNC55H3443BRBSL-ND
Product Name RES 344K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details