Vishay Intertechnology, Inc. RES 34K OHM 1/8W .1% AXIAL RNC55H3402BSRE6

Description
RES 34Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1/8W .1% AXIAL - RNC55H3402BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1/8W .1% AXIAL
RNC55H3402BSRE6
RES 34K OHM 1/8W .1% AXIAL RNC55H3402BSRE6
RES 34Kohm 1/8W .1% AXIAL

RES 34Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3402BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3402BSRE6-ND
Through Hole Resistors RNC55H3402BSRE6-ND
34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3402BSRE6 RNC55H3402BSRE6-ND
Product Name RES 34K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details