Vishay Intertechnology, Inc. RES 340K OHM 1/8W 1% AXIAL RNC55H3403FRRSL

Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/8W 1% AXIAL - RNC55H3403FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/8W 1% AXIAL
RNC55H3403FRRSL
RES 340K OHM 1/8W 1% AXIAL RNC55H3403FRRSL
RES 340Kohm 1/8W 1% AXIAL

RES 340Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3403FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3403FRRSL-ND
Through Hole Resistors RNC55H3403FRRSL-ND
340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3403FRRSL RNC55H3403FRRSL-ND
Product Name RES 340K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details