Vishay Intertechnology, Inc. RES 34.8K OHM 1/8W 1% AXIAL RNC55H3482FMBSL

Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/8W 1% AXIAL - RNC55H3482FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 1% AXIAL
RNC55H3482FMBSL
RES 34.8K OHM 1/8W 1% AXIAL RNC55H3482FMBSL
RES 34.8Kohm 1/8W 1% AXIAL

RES 34.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3482FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3482FMBSL-ND
Through Hole Resistors RNC55H3482FMBSL-ND
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3482FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3482FMBSL
Through Hole Resistors RNC55H3482FMBSL
RES 34.8K OHM 1/8W 1% AXIAL

RES 34.8K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3482FMBSL RNC55H3482FMBSL-ND RNC55H3482FMBSL
Product Name RES 34.8K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers