Vishay Intertechnology, Inc. MF,1/8W,34,1%,50PPM,S/.001%,BULK RNC55H34R0FSB14

Description
MF,1/8W,34,1%,50PPM, S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,34,1%,50PPM, S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,34,1%,50PPM,S/.001%,BULK - RNC55H34R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,34,1%,50PPM,S/.001%,BULK
RNC55H34R0FSB14
MF,1/8W,34,1%,50PPM,S/.001%,BULK RNC55H34R0FSB14
MF,1/8W,34,1%,50PPM, S/.001%,BULK

MF,1/8W,34,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H34R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H34R0FSB14-ND
Through Hole Resistors RNC55H34R0FSB14-ND
34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H34R0FSB14 RNC55H34R0FSB14-ND
Product Name MF,1/8W,34,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details