Vishay Intertechnology, Inc. RES 340K OHM 1/8W 1% AXIAL RNC55H3403FSBSL

Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/8W 1% AXIAL - RNC55H3403FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/8W 1% AXIAL
RNC55H3403FSBSL
RES 340K OHM 1/8W 1% AXIAL RNC55H3403FSBSL
RES 340Kohm 1/8W 1% AXIAL

RES 340Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3403FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3403FSBSL-ND
Through Hole Resistors RNC55H3403FSBSL-ND
340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3403FSBSL RNC55H3403FSBSL-ND
Product Name RES 340K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details