Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3481FMRSL

Description
3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3481FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3481FMRSL-ND
Through Hole Resistors RNC55H3481FMRSL-ND
3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.48K OHM 1/8W 1% AXIAL - RNC55H3481FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/8W 1% AXIAL
RNC55H3481FMRSL
RES 3.48K OHM 1/8W 1% AXIAL RNC55H3481FMRSL
RES 3.48Kohm 1/8W 1% AXIAL

RES 3.48Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3481FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3481FMRSL
Through Hole Resistors RNC55H3481FMRSL
RES 3.48K OHM 1/8W 1% AXIAL

RES 3.48K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3481FMRSL-ND RNC55H3481FMRSL RNC55H3481FMRSL
Product Name Through Hole Resistors RES 3.48K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details