Vishay Intertechnology, Inc. RES 34 OHM 1/8W .1% AXIAL RNC55H34R0BRB14

Description
RES 34ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/8W .1% AXIAL - RNC55H34R0BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/8W .1% AXIAL
RNC55H34R0BRB14
RES 34 OHM 1/8W .1% AXIAL RNC55H34R0BRB14
RES 34ohm 1/8W .1% AXIAL

RES 34ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H34R0BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H34R0BRB14-ND
Through Hole Resistors RNC55H34R0BRB14-ND
34 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H34R0BRB14 RNC55H34R0BRB14-ND
Product Name RES 34 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details