Vishay Intertechnology, Inc. RES 3.44K OHM 1/8W .1% AXIAL RNC55H3441BSRE6

Description
RES 3.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.44Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/8W .1% AXIAL - RNC55H3441BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/8W .1% AXIAL
RNC55H3441BSRE6
RES 3.44K OHM 1/8W .1% AXIAL RNC55H3441BSRE6
RES 3.44Kohm 1/8W .1% AXIAL

RES 3.44Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3441BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3441BSRE6-ND
Through Hole Resistors RNC55H3441BSRE6-ND
3.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.44 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3441BSRE6 RNC55H3441BSRE6-ND
Product Name RES 3.44K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details