Vishay Intertechnology, Inc. RES 33.6 OHM 1/8W .1% AXIAL RNC55H33R6BRB14

Description
RES 33.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.6ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.6 OHM 1/8W .1% AXIAL - RNC55H33R6BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6 OHM 1/8W .1% AXIAL
RNC55H33R6BRB14
RES 33.6 OHM 1/8W .1% AXIAL RNC55H33R6BRB14
RES 33.6ohm 1/8W .1% AXIAL

RES 33.6ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H33R6BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H33R6BRB14-ND
Through Hole Resistors RNC55H33R6BRB14-ND
33.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.6 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H33R6BRB14 RNC55H33R6BRB14-ND
Product Name RES 33.6 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.6 ohms 33.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers