Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3400FSRSL

Description
340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3400FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3400FSRSL-ND
Through Hole Resistors RNC55H3400FSRSL-ND
340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 340 OHM 1/8W 1% AXIAL - RNC55H3400FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/8W 1% AXIAL
RNC55H3400FSRSL
RES 340 OHM 1/8W 1% AXIAL RNC55H3400FSRSL
RES 340ohm 1/8W 1% AXIAL

RES 340ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3400FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3400FSRSL
Through Hole Resistors RNC55H3400FSRSL
RES 340 OHM 1/8W 1% AXIAL

RES 340 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3400FSRSL-ND RNC55H3400FSRSL RNC55H3400FSRSL
Product Name Through Hole Resistors RES 340 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers