Vishay Precision Group Through Hole Resistors RNC55H3482FRB14

Description
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3482FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3482FRB14-ND
Through Hole Resistors RNC55H3482FRB14-ND
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55H3482FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55H3482FRB14
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55H3482FRB14
Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,34.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 73H5877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,34.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
73H5877
Resistor,metal Film,34.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 73H5877
Resistor,Metal Film,34.8KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,34.8KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3482FRB14-ND RNC55H3482FRB14 73H5877
Product Name Through Hole Resistors Res Metal Film 34.8K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,34.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details