Vishay Intertechnology, Inc. RES 3.4K OHM 1/8W 1% AXIAL RNC55H3401FRRSL

Description
RES 3.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1/8W 1% AXIAL - RNC55H3401FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1/8W 1% AXIAL
RNC55H3401FRRSL
RES 3.4K OHM 1/8W 1% AXIAL RNC55H3401FRRSL
RES 3.4Kohm 1/8W 1% AXIAL

RES 3.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3401FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3401FRRSL-ND
Through Hole Resistors RNC55H3401FRRSL-ND
3.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3401FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3401FRRSL
Through Hole Resistors RNC55H3401FRRSL
RES 3.4K OHM 1/8W 1% AXIAL

RES 3.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3401FRRSL RNC55H3401FRRSL-ND RNC55H3401FRRSL
Product Name RES 3.4K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details