Vishay Intertechnology, Inc. Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H3323FPRE8

Description
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55H3323FPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55H3323FPRE8
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC55H3323FPRE8
Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H3323FPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3323FPRE8TR-ND
Through Hole Resistors 541-RNC55H3323FPRE8TR-ND
332 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3323FPRE8 541-RNC55H3323FPRE8TR-ND
Product Name Res Metal Film 332K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details