Vishay Intertechnology, Inc. RES 348 OHM 1/8W .1% AXIAL RNC55H3480BRB14

Description
RES 348ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/8W .1% AXIAL - RNC55H3480BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W .1% AXIAL
RNC55H3480BRB14
RES 348 OHM 1/8W .1% AXIAL RNC55H3480BRB14
RES 348ohm 1/8W .1% AXIAL

RES 348ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3480BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3480BRB14-ND
Through Hole Resistors RNC55H3480BRB14-ND
348 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3480BRB14 RNC55H3480BRB14-ND
Product Name RES 348 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details