Vishay Intertechnology, Inc. RES 344 OHM 1/8W .1% AXIAL RNC55H3440BRB14

Description
RES 344ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 344ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344 OHM 1/8W .1% AXIAL - RNC55H3440BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344 OHM 1/8W .1% AXIAL
RNC55H3440BRB14
RES 344 OHM 1/8W .1% AXIAL RNC55H3440BRB14
RES 344ohm 1/8W .1% AXIAL

RES 344ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3440BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3440BRB14-ND
Through Hole Resistors RNC55H3440BRB14-ND
344 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

344 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3440BRB14 RNC55H3440BRB14-ND
Product Name RES 344 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344 ohms 344 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details