Vishay Intertechnology, Inc. RES 33.2 OHM 1/8W 1% AXIAL RNC55H33R2FPBSL

Description
RES 33.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/8W 1% AXIAL - RNC55H33R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/8W 1% AXIAL
RNC55H33R2FPBSL
RES 33.2 OHM 1/8W 1% AXIAL RNC55H33R2FPBSL
RES 33.2ohm 1/8W 1% AXIAL

RES 33.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H33R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H33R2FPBSL-ND
Through Hole Resistors RNC55H33R2FPBSL-ND
33.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H33R2FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H33R2FPBSL
Through Hole Resistors RNC55H33R2FPBSL
RES 33.2 OHM 1/8W 1% AXIAL

RES 33.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H33R2FPBSL RNC55H33R2FPBSL-ND RNC55H33R2FPBSL
Product Name RES 33.2 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details