METAL FILM,1/8W,34.8K,.1%,
34.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,34.8KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H3482BSB14 | RNC55H3482BSB14-ND | 54C1857 |
| Product Name | METAL FILM,1/8W,34.8K,.1%,50PPM,S/.001% | Through Hole Resistors | Resistor,metal Film,34.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |