Vishay Intertechnology, Inc. Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3403BMRE8

Description
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC55H3403BMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC55H3403BMRE8
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC55H3403BMRE8
Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H3403BMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3403BMRE8TR-ND
Through Hole Resistors 541-RNC55H3403BMRE8TR-ND
340 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3403BMRE8 541-RNC55H3403BMRE8TR-ND
Product Name Res Metal Film 340K Ohm 0.1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details