ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 700 750 800 850 900 950 960 970 980 990 1000 1010 1018 1019 1020 1021 1022 1023 1024 1025 1026 1027 1028 1029 1030 1040 1050 1060 1070 1080 1090 1100 1150 1200 1250 1300 1350 1500 1578
Product Name Notes
MF,1/8W,3.24K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,3.24K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,3.24K,1%,50P PM,S/.001%,T/R
MF,1/8W,3.32K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,3.3K,.1%,50P PM,S/.001%,BULK
MF,1/8W,31.6K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,31.6K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,31.6K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,316K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,316K ,1%,50PPM,S/.001%,BU LK
MF,1/8W,32.4K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,32.4K,1%,50P PM,S/.001%,T/R
MF,1/8W,324K ,1%,50PPM,S/.001%,T/ R
MF,1/8W,33.2K ,.1%,50PPM,S/.001%,B ULK
MF,1/8W,33.2K ,.1%,50PPM,S/.001%,T /R
MF,1/8W,332,.1%,50PP M,S/.001%,BULK
MF,1/8W,332,1%,50PPM ,S/.001%,BULK
MF,1/8W,332,1%,50PPM ,S/.001%,T/R
RES 3.16Kohm 1/8W 1% AXIAL
RES 3.22Kohm 1/8W .1% AXIAL
RES 3.24Kohm 1/8W .1% AXIAL
RES 3.24Kohm 1/8W .5% AXIAL
RES 3.24Kohm 1/8W 1% AXIAL
RES 3.28Kohm 1/8W .1% AXIAL
RES 3.2Kohm 1/8W .1% AXIAL
RES 3.2Kohm 1/8W .5% AXIAL
RES 3.32Kohm 1/8W .1% AXIAL
RES 3.32Kohm 1/8W .5% AXIAL
RES 3.32Kohm 1/8W 1% AXIAL
RES 3.3Kohm 1/8W .1% AXIAL
RES 3.3Kohm 1/8W 1% AXIAL
RES 31.2ohm 1/8W .1% AXIAL
RES 31.4ohm 1/8W 1% AXIAL
RES 31.6Kohm 1/8W .1% AXIAL
RES 31.6Kohm 1/8W .5% AXIAL
RES 31.6Kohm 1/8W 1% AXIAL
RES 31.6ohm 1/8W .1% AXIAL
RES 31.6ohm 1/8W 1% AXIAL
RES 316Kohm 1/8W .1% AXIAL
RES 316Kohm 1/8W 1% AXIAL
RES 319Kohm 1/8W .1% AXIAL
RES 32.2Kohm 1/8W .1% AXIAL
RES 32.2ohm 1/8W 1% AXIAL
RES 32.4Kohm 1/8W .1% AXIAL
RES 32.4Kohm 1/8W .5% AXIAL
RES 32.4Kohm 1/8W 1% AXIAL
RES 32.4ohm 1/8W .1% AXIAL
RES 32.4ohm 1/8W 1% AXIAL
RES 32.6Kohm 1/8W .1% AXIAL
RES 32.8Kohm 1/8W .1% AXIAL
RES 32.8Kohm 1/8W .5% AXIAL
RES 32.8Kohm 1/8W 1% AXIAL
RES 32.8ohm 1/8W .1% AXIAL
RES 320Kohm 1/8W .1% AXIAL
RES 320ohm 1/8W .1% AXIAL
RES 320ohm 1/8W .5% AXIAL
RES 320ohm 1/8W 1% AXIAL
RES 324Kohm 1/8W .1% AXIAL
RES 324Kohm 1/8W 1% AXIAL
RES 324ohm 1/8W .1% AXIAL
RES 324ohm 1/8W 1% AXIAL
RES 325ohm 1/8W 1% AXIAL
RES 328Kohm 1/8W .1% AXIAL
RES 328ohm 1/8W .1% AXIAL
RES 32Kohm 1/8W .1% AXIAL
RES 32Kohm 1/8W .5% AXIAL
RES 32ohm 1/8W .1% AXIAL
RES 33.1Kohm 1/8W 1% AXIAL
RES 33.2Kohm 1/8W .1% AXIAL
RES 330Kohm 1/8W .1% AXIAL
RES 330Kohm 1/8W 1% AXIAL
RES 330ohm 1/8W .1% AXIAL
RES 330ohm 1/8W 1% AXIAL
RES 331ohm 1/8W 1% AXIAL
RES 332ohm 1/8W .1% AXIAL
RES 332ohm 1/8W 1% AXIAL
RES 33Kohm 1/8W .1% AXIAL
RES 33Kohm 1/8W 1% AXIAL
Res Metal Film 3.16K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.16K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.16K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.16K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.24K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.24K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Res Metal Film 3.24K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 3.28K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.2K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RES Metal Film 3.32K 1% 1/10 1/8 50 AXL
RES Metal Film 3.32K 1% 1/8 50 AXL
Res Metal Film 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 3.32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 3.32K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 31.6 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 31.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 31.6K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 31.6K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Res Metal Film 31.6K Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Res Metal Film 316K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 316K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 316K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 316K Ohm 1% 1/8W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Res Metal Film 32.4 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 32.4K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32.4K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 32.8K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 320 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 320 Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 320 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 320K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 320K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Res Metal Film 324K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 324K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 324K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 324K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 32K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 33.2K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Res Metal Film 332 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332 Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Res Metal Film 332 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Res Metal Film 332 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Res Metal Film 332 Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor-Fixed-Singl e-Through-Hole
RNC55H3242FS
RNC55H3243FS

<< Prev Next >>