Vishay Intertechnology, Inc. RES 34 OHM 1/8W 1% AXIAL RNC55H34R0FSBSL

Description
RES 34ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/8W 1% AXIAL - RNC55H34R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/8W 1% AXIAL
RNC55H34R0FSBSL
RES 34 OHM 1/8W 1% AXIAL RNC55H34R0FSBSL
RES 34ohm 1/8W 1% AXIAL

RES 34ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H34R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H34R0FSBSL-ND
Through Hole Resistors RNC55H34R0FSBSL-ND
34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H34R0FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H34R0FSBSL
Through Hole Resistors RNC55H34R0FSBSL
RES 34 OHM 1/8W 1% AXIAL

RES 34 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H34R0FSBSL RNC55H34R0FSBSL-ND RNC55H34R0FSBSL
Product Name RES 34 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers