L-com, Inc. 10P10C (RJ50) Crimp Tool w/Cut and Strip Function HTS9000

Description
The HTS9000 not only crimps 10P10C style connectors but it also cuts and strips your cable for complete cable preparation! This rugged tool is constructed of carbon steel and features a cushioned grip handle. This crimp tool can be used with L-com's TDR10P10C and TDR10P10CS, 10 position RJ50 plugs. Order online today! Features Weight: 220g Can be used with the TDR10P10C and TDR10P10CS-L RJ50 plugs Durable Black Oxide finish Used to crimp 10P10C RJ50 plugs Application Cable maintenance RS-232 RS-485 Cable repair Premise Wiring
Description
The HTS9000 not only crimps 10P10C style connectors but it also cuts and strips your cable for complete cable preparation! This rugged tool is constructed of carbon steel and features a cushioned grip handle. This crimp tool can be used with L-com's TDR10P10C and TDR10P10CS, 10 position RJ50 plugs. Order online today! Features Weight: 220g Can be used with the TDR10P10C and TDR10P10CS-L RJ50 plugs Durable Black Oxide finish Used to crimp 10P10C RJ50 plugs Application Cable maintenance RS-232 RS-485 Cable repair Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
10P10C (RJ50) Crimp Tool w/Cut and Strip Function - HTS9000 - L-com, Inc.
North Andover, MA, United States
10P10C (RJ50) Crimp Tool w/Cut and Strip Function
HTS9000
10P10C (RJ50) Crimp Tool w/Cut and Strip Function HTS9000
The HTS9000 not only crimps 10P10C style connectors but it also cuts and strips your cable for complete cable preparation! This rugged tool is constructed of carbon steel and features a cushioned grip handle. This crimp tool can be used with L-com's TDR10P10C and TDR10P10CS, 10 position RJ50 plugs. Order online today! Features Weight: 220g Can be used with the TDR10P10C and TDR10P10CS-L RJ50 plugs Durable Black Oxide finish Used to crimp 10P10C RJ50 plugs Application Cable maintenance RS-232 RS-485 Cable repair Premise Wiring

The HTS9000 not only crimps 10P10C style connectors but it also cuts and strips your cable for complete cable preparation! This rugged tool is constructed of carbon steel and features a cushioned grip handle. This crimp tool can be used with L-com's TDR10P10C and TDR10P10CS, 10 position RJ50 plugs. Order online today!

Features

  • Weight: 220g
  • Can be used with the TDR10P10C and TDR10P10CS-L RJ50 plugs
  • Durable Black Oxide finish
  • Used to crimp 10P10C RJ50 plugs

Application

  • Cable maintenance
  • RS-232
  • RS-485
  • Cable repair
  • Premise Wiring
Supplier's Site
Crimp Tool 10X10 Shld Rj50 Plg Rohs Compliant L-Com - 23T6724 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool 10X10 Shld Rj50 Plg Rohs Compliant L-Com
23T6724
Crimp Tool 10X10 Shld Rj50 Plg Rohs Compliant L-Com 23T6724
CRIMP TOOL 10X10 SHLD RJ50 PLG ROHS COMPLIANT: NA

CRIMP TOOL 10X10 SHLD RJ50 PLG ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number HTS9000 23T6724
Product Name 10P10C (RJ50) Crimp Tool w/Cut and Strip Function Crimp Tool 10X10 Shld Rj50 Plg Rohs Compliant L-Com
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers
Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers