L-com, Inc. 3 in 1 Ratcheting Ethernet Modular Crimp Tool for 4x2, 4x4 RJ22, 6x4 RJ11, 6x6 RJ12 and 8x8 RJ45 plugs with built in Strip and Cut Tools HT-468R

Description
L-com's economical medium service HT-468R modular crimp tool is the right choice where the expense of a professional grade tool is not wanted. This all in one VDV (Voice/Data/Video) crimper combines a wire stripper and cutter with the three crimp slots for the most popular Registered Jack (RJ) type plugs. One side features an 8 position crimp die for RJ45 (8x8) plugs alongside a 6 position die for RJ11 (6x4) and RJ12 (6x6) plugs. The opposite side features a 4 position crimp die for RJ22 (4x4) handset style plugs. Each HT-468R is made with an all steel frame to insure a long service life and the built in cable cutter/stripper allows for faster cable prep with just one tool for both flat and round cable. The ratcheting design means easy, efficient and consistent terminations as you will never have to wonder if the tool crimped down far enough on your plugs. Improve your modular plug terminations by getting a new L-com crimp tool today. Features Built in crimp dies for RJ22 (4x4, 4P4C or handset), RJ11 (6x4 or 6P4C), RJ12 (6x6 or 6P6C) and RJ45 (8x8 or 8P8C) style modular plugs Ratcheting design ensures easy, quick and consistent terminations every time Built in cutter/stripper works with flat and round cable and eliminates the need to carry extra tools Handle grips for comfort RJ style connectors sold separately Application Cable installation Cable assembly Cable repair Tool kits DIY
Description
L-com's economical medium service HT-468R modular crimp tool is the right choice where the expense of a professional grade tool is not wanted. This all in one VDV (Voice/Data/Video) crimper combines a wire stripper and cutter with the three crimp slots for the most popular Registered Jack (RJ) type plugs. One side features an 8 position crimp die for RJ45 (8x8) plugs alongside a 6 position die for RJ11 (6x4) and RJ12 (6x6) plugs. The opposite side features a 4 position crimp die for RJ22 (4x4) handset style plugs. Each HT-468R is made with an all steel frame to insure a long service life and the built in cable cutter/stripper allows for faster cable prep with just one tool for both flat and round cable. The ratcheting design means easy, efficient and consistent terminations as you will never have to wonder if the tool crimped down far enough on your plugs. Improve your modular plug terminations by getting a new L-com crimp tool today. Features Built in crimp dies for RJ22 (4x4, 4P4C or handset), RJ11 (6x4 or 6P4C), RJ12 (6x6 or 6P6C) and RJ45 (8x8 or 8P8C) style modular plugs Ratcheting design ensures easy, quick and consistent terminations every time Built in cutter/stripper works with flat and round cable and eliminates the need to carry extra tools Handle grips for comfort RJ style connectors sold separately Application Cable installation Cable assembly Cable repair Tool kits DIY

Suppliers

Company
Product
Description
Supplier Links
3 in 1 Ratcheting Ethernet Modular Crimp Tool for 4x2, 4x4 RJ22, 6x4 RJ11, 6x6 RJ12 and 8x8 RJ45 plugs with built in Strip and Cut Tools - HT-468R - L-com, Inc.
North Andover, MA, United States
3 in 1 Ratcheting Ethernet Modular Crimp Tool for 4x2, 4x4 RJ22, 6x4 RJ11, 6x6 RJ12 and 8x8 RJ45 plugs with built in Strip and Cut Tools
HT-468R
3 in 1 Ratcheting Ethernet Modular Crimp Tool for 4x2, 4x4 RJ22, 6x4 RJ11, 6x6 RJ12 and 8x8 RJ45 plugs with built in Strip and Cut Tools HT-468R
L-com's economical medium service HT-468R modular crimp tool is the right choice where the expense of a professional grade tool is not wanted. This all in one VDV (Voice/Data/Video) crimper combines a wire stripper and cutter with the three crimp slots for the most popular Registered Jack (RJ) type plugs. One side features an 8 position crimp die for RJ45 (8x8) plugs alongside a 6 position die for RJ11 (6x4) and RJ12 (6x6) plugs. The opposite side features a 4 position crimp die for RJ22 (4x4) handset style plugs. Each HT-468R is made with an all steel frame to insure a long service life and the built in cable cutter/stripper allows for faster cable prep with just one tool for both flat and round cable. The ratcheting design means easy, efficient and consistent terminations as you will never have to wonder if the tool crimped down far enough on your plugs. Improve your modular plug terminations by getting a new L-com crimp tool today. Features Built in crimp dies for RJ22 (4x4, 4P4C or handset), RJ11 (6x4 or 6P4C), RJ12 (6x6 or 6P6C) and RJ45 (8x8 or 8P8C) style modular plugs Ratcheting design ensures easy, quick and consistent terminations every time Built in cutter/stripper works with flat and round cable and eliminates the need to carry extra tools Handle grips for comfort RJ style connectors sold separately Application Cable installation Cable assembly Cable repair Tool kits DIY

L-com's economical medium service HT-468R modular crimp tool is the right choice where the expense of a professional grade tool is not wanted. This all in one VDV (Voice/Data/Video) crimper combines a wire stripper and cutter with the three crimp slots for the most popular Registered Jack (RJ) type plugs. One side features an 8 position crimp die for RJ45 (8x8) plugs alongside a 6 position die for RJ11 (6x4) and RJ12 (6x6) plugs. The opposite side features a 4 position crimp die for RJ22 (4x4) handset style plugs. Each HT-468R is made with an all steel frame to insure a long service life and the built in cable cutter/stripper allows for faster cable prep with just one tool for both flat and round cable. The ratcheting design means easy, efficient and consistent terminations as you will never have to wonder if the tool crimped down far enough on your plugs. Improve your modular plug terminations by getting a new L-com crimp tool today.

Features

  • Built in crimp dies for RJ22 (4x4, 4P4C or handset), RJ11 (6x4 or 6P4C), RJ12 (6x6 or 6P6C) and RJ45 (8x8 or 8P8C) style modular plugs
  • Ratcheting design ensures easy, quick and consistent terminations every time
  • Built in cutter/stripper works with flat and round cable and eliminates the need to carry extra tools
  • Handle grips for comfort
  • RJ style connectors sold separately

Application

  • Cable installation
  • Cable assembly
  • Cable repair
  • Tool kits
  • DIY
Supplier's Site
3In1 Crimp Tool, Rj22, Rj12, Rj45 Rohs Compliant L-Com - 23AK3455 - Newark, An Avnet Company
Chicago, IL, United States
3In1 Crimp Tool, Rj22, Rj12, Rj45 Rohs Compliant L-Com
23AK3455
3In1 Crimp Tool, Rj22, Rj12, Rj45 Rohs Compliant L-Com 23AK3455
3IN1 CRIMP TOOL, RJ22, RJ12, RJ45 ROHS COMPLIANT: NA

3IN1 CRIMP TOOL, RJ22, RJ12, RJ45 ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number HT-468R 23AK3455
Product Name 3 in 1 Ratcheting Ethernet Modular Crimp Tool for 4x2, 4x4 RJ22, 6x4 RJ11, 6x6 RJ12 and 8x8 RJ45 plugs with built in Strip and Cut Tools 3In1 Crimp Tool, Rj22, Rj12, Rj45 Rohs Compliant L-Com
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers