L-com, Inc. Wire Stripper and Shear HTC2030

Description
The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Six wire stripping options will handle 20-30 AWG wires. Spring return limits user fatigue by re-opening blades after cut. Includes locking lever to keep blades closed when not in use. Steel construction and plastic coated handles. Features Cuts cable OD up to 3/8" diameter and wire up to 10AWG; strips wire from 20 - 30 AWG Spring return handles provide ergonomic benefits for operator/user Allows for precision hand cutting of small OD multi-conductor cable plus cutting and stripping of wire Durable steel construction for long life Application Premise wiring Cable assembly Cable installation Cable repair
Description
The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Six wire stripping options will handle 20-30 AWG wires. Spring return limits user fatigue by re-opening blades after cut. Includes locking lever to keep blades closed when not in use. Steel construction and plastic coated handles. Features Cuts cable OD up to 3/8" diameter and wire up to 10AWG; strips wire from 20 - 30 AWG Spring return handles provide ergonomic benefits for operator/user Allows for precision hand cutting of small OD multi-conductor cable plus cutting and stripping of wire Durable steel construction for long life Application Premise wiring Cable assembly Cable installation Cable repair

Suppliers

Company
Product
Description
Supplier Links
Wire Stripper and Shear - HTC2030 - L-com, Inc.
North Andover, MA, United States
Wire Stripper and Shear
HTC2030
Wire Stripper and Shear HTC2030
The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Six wire stripping options will handle 20-30 AWG wires. Spring return limits user fatigue by re-opening blades after cut. Includes locking lever to keep blades closed when not in use. Steel construction and plastic coated handles. Features Cuts cable OD up to 3/8" diameter and wire up to 10AWG; strips wire from 20 - 30 AWG Spring return handles provide ergonomic benefits for operator/user Allows for precision hand cutting of small OD multi-conductor cable plus cutting and stripping of wire Durable steel construction for long life Application Premise wiring Cable assembly Cable installation Cable repair

The multipurpose HTC2030 is a shear type wire and cable cutter plus a wire stripper. Straight blades provide clean cuts on multiconductor cable up to 3/8" diameter and hook-up wire up to 10 AWG. Six wire stripping options will handle 20-30 AWG wires. Spring return limits user fatigue by re-opening blades after cut. Includes locking lever to keep blades closed when not in use. Steel construction and plastic coated handles.

Features

  • Cuts cable OD up to 3/8" diameter and wire up to 10AWG; strips wire from 20 - 30 AWG
  • Spring return handles provide ergonomic benefits for operator/user
  • Allows for precision hand cutting of small OD multi-conductor cable plus cutting and stripping of wire
  • Durable steel construction for long life

Application

  • Premise wiring
  • Cable assembly
  • Cable installation
  • Cable repair
Supplier's Site
Strip Tool Wire 30-20 Awg Rohs Compliant L-Com - 90M0396 - Newark, An Avnet Company
Chicago, IL, United States
Strip Tool Wire 30-20 Awg Rohs Compliant L-Com
90M0396
Strip Tool Wire 30-20 Awg Rohs Compliant L-Com 90M0396
STRIP TOOL WIRE 30-20 AWG ROHS COMPLIANT: NA

STRIP TOOL WIRE 30-20 AWG ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number HTC2030 90M0396
Product Name Wire Stripper and Shear Strip Tool Wire 30-20 Awg Rohs Compliant L-Com
Tool Type Stripper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1303G13 Crimp Die for 1387G2 Pneumatic Tool - 1303G13 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10159387-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Terminals
View Details
3 suppliers
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers