L-com, Inc. Two-In-One Modular Crimp Tool HT1500

Description
Finding a high quality modular crimp tool at an affordable price has just become easier with L-com's heavy-duty two-in-one modular crimp tool. This tool features two sets of built-in dies to for RJ11/12 and RJ45 modular plugs, either keyed or non-keyed. With an all steel construction and plastic handle grips this tool is designed for a long service life. A built in wire cutter and stripper makes for faster cable prep with just one tool. Stop re-terminating your plugs because of a bad crimp tool; Step up to L-com's heavy-duty crimp tool to start saving time and money. Features All steel construction with plastic handle grips for overall comfort. Built in cable cutter and stripper for faster cable prep with just one tool Straight-line-parall el operation of the die set for precision crimping each and every time Typically ships from stock for fast delivery Crimp Tool for RJ11, RJ12, and RJ45 style Modular plugs Application LAN installation Cable repair Modular cable assembly Premise wiring
Description
Finding a high quality modular crimp tool at an affordable price has just become easier with L-com's heavy-duty two-in-one modular crimp tool. This tool features two sets of built-in dies to for RJ11/12 and RJ45 modular plugs, either keyed or non-keyed. With an all steel construction and plastic handle grips this tool is designed for a long service life. A built in wire cutter and stripper makes for faster cable prep with just one tool. Stop re-terminating your plugs because of a bad crimp tool; Step up to L-com's heavy-duty crimp tool to start saving time and money. Features All steel construction with plastic handle grips for overall comfort. Built in cable cutter and stripper for faster cable prep with just one tool Straight-line-parall el operation of the die set for precision crimping each and every time Typically ships from stock for fast delivery Crimp Tool for RJ11, RJ12, and RJ45 style Modular plugs Application LAN installation Cable repair Modular cable assembly Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Two-In-One Modular Crimp Tool - HT1500 - L-com, Inc.
North Andover, MA, United States
Two-In-One Modular Crimp Tool
HT1500
Two-In-One Modular Crimp Tool HT1500
Finding a high quality modular crimp tool at an affordable price has just become easier with L-com's heavy-duty two-in-one modular crimp tool. This tool features two sets of built-in dies to for RJ11/12 and RJ45 modular plugs, either keyed or non-keyed. With an all steel construction and plastic handle grips this tool is designed for a long service life. A built in wire cutter and stripper makes for faster cable prep with just one tool. Stop re-terminating your plugs because of a bad crimp tool; Step up to L-com's heavy-duty crimp tool to start saving time and money. Features All steel construction with plastic handle grips for overall comfort. Built in cable cutter and stripper for faster cable prep with just one tool Straight-line-parall el operation of the die set for precision crimping each and every time Typically ships from stock for fast delivery Crimp Tool for RJ11, RJ12, and RJ45 style Modular plugs Application LAN installation Cable repair Modular cable assembly Premise wiring

Finding a high quality modular crimp tool at an affordable price has just become easier with L-com's heavy-duty two-in-one modular crimp tool. This tool features two sets of built-in dies to for RJ11/12 and RJ45 modular plugs, either keyed or non-keyed. With an all steel construction and plastic handle grips this tool is designed for a long service life. A built in wire cutter and stripper makes for faster cable prep with just one tool. Stop re-terminating your plugs because of a bad crimp tool; Step up to L-com's heavy-duty crimp tool to start saving time and money.

Features

  • All steel construction with plastic handle grips for overall comfort.
  • Built in cable cutter and stripper for faster cable prep with just one tool
  • Straight-line-parallel operation of the die set for precision crimping each and every time
  • Typically ships from stock for fast delivery
  • Crimp Tool for RJ11, RJ12, and RJ45 style Modular plugs

Application

  • LAN installation
  • Cable repair
  • Modular cable assembly
  • Premise wiring
Supplier's Site
Crimp Tool 2 In 1 Rj45/rj11/12 Rohs Compliant L-Com - 90M0428 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool 2 In 1 Rj45/rj11/12 Rohs Compliant L-Com
90M0428
Crimp Tool 2 In 1 Rj45/rj11/12 Rohs Compliant L-Com 90M0428
CRIMP TOOL 2 IN 1 RJ45/RJ11/12 ROHS COMPLIANT: NA

CRIMP TOOL 2 IN 1 RJ45/RJ11/12 ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number HT1500 90M0428
Product Name Two-In-One Modular Crimp Tool Crimp Tool 2 In 1 Rj45/rj11/12 Rohs Compliant L-Com
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1389G9- Crimp Locator for 1387G1 Pneumatic Tool - 1389G9 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1414 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers