L-com, Inc. Crimp Tool Only, Accepts any 7100 Series Die Set HTS7100

Description
With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money. Features All steel construction with plastic handle grips for overall comfort Fully ratcheting crimp action assures that each crimp is completed correctly Built in wire cutter makes for faster cable prep with just one tool Hardened dies provide for a long service life and quality connections (sold separately) Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin Application Cable assembly Cable installation Cable repair
Datasheet
Description
With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money. Features All steel construction with plastic handle grips for overall comfort Fully ratcheting crimp action assures that each crimp is completed correctly Built in wire cutter makes for faster cable prep with just one tool Hardened dies provide for a long service life and quality connections (sold separately) Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin Application Cable assembly Cable installation Cable repair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Tool Only, Accepts any 7100 Series Die Set - HTS7100 - L-com, Inc.
North Andover, MA, United States
Crimp Tool Only, Accepts any 7100 Series Die Set
HTS7100
Crimp Tool Only, Accepts any 7100 Series Die Set HTS7100
With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money. Features All steel construction with plastic handle grips for overall comfort Fully ratcheting crimp action assures that each crimp is completed correctly Built in wire cutter makes for faster cable prep with just one tool Hardened dies provide for a long service life and quality connections (sold separately) Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin Application Cable assembly Cable installation Cable repair

With a fully ratcheting crimp action, you are assured that each crimp is completed correctly. Replaceable die sets (sold separately) are available for RJ22 (handset style), RJ11/12, RJ45 and 10-pin style modular plugs. The hardened dies provide for a long service life and quality connections. A built in wire cutter makes for faster cable prep with just one tool. Step up to L-com's professional grade crimp tools and start saving time and money.

Features

  • All steel construction with plastic handle grips for overall comfort
  • Fully ratcheting crimp action assures that each crimp is completed correctly
  • Built in wire cutter makes for faster cable prep with just one tool
  • Hardened dies provide for a long service life and quality connections (sold separately)
  • Professional grade heavy duty ratcheting crimp tool for modular plugs – RJ22, RJ11, RJ12, RJ45, or 10-pin

Application

  • Cable assembly
  • Cable installation
  • Cable repair
Supplier's Site
Hand Crimp Tool, 7100 Series Die Set; Crimp Tool Type L-Com - 67K2655 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 7100 Series Die Set; Crimp Tool Type L-Com
67K2655
Hand Crimp Tool, 7100 Series Die Set; Crimp Tool Type L-Com 67K2655
HAND CRIMP TOOL, 7100 SERIES DIE SET; Crimp Tool Type:Ratchet; For Use With:L-Com Modular Plug Connectors; Product Range:- RoHS Compliant: NA

HAND CRIMP TOOL, 7100 SERIES DIE SET; Crimp Tool Type:Ratchet; For Use With:L-Com Modular Plug Connectors; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number HTS7100 67K2655
Product Name Crimp Tool Only, Accepts any 7100 Series Die Set Hand Crimp Tool, 7100 Series Die Set; Crimp Tool Type L-Com
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Tooling Rohs Compliant Anderson Power Products - 84F1245 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers