L-com, Inc. IX Industrial Crimp Tool for IXP-C and IXP-S IX Industrial Plugs, Hand Tool HT-IXP

Description
In stock and ready to ship today, L-com's Cat6a, 10 position, ix Industrial plugs and receptacles are designed for high speed applications where tough, shielded connectors are required where an ordinary RJ45 wouldn't cut it. The IXJ and IXP series 10gig ix Industrial connectors are next generation Ethernet jacks that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. HT-IXP is the recommended hand tool to crimp IXP-S and IXP-C series ix connectors. The tool is designed to crimp both the cable clamp and IDC contacts on the IXP-C series as well as the cable clamp on the IXP-S series. HT-IXP is user friendly with two slots for the cable clamp and IDC crimp. ix Industrial connectors are idea for use in industrial environments as their small, durable and robust form factor along with high-speed transmission and PoE properties contribute to smart manufacturing and equipment evolution beyond RJ45. IXP and IXJ ix plugs and jacks available at L-com include connectors in both solder and crimp style as well as PCB mount capable receptacles in upright, horizontal and vertical right angle orientations. L-com also offers terminated ix assemblies in the TRGIX series with LSZH, cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features HT-IXP Crimper for IXP series ix Industrial plugs Crimps cable clamp on both IXP-C crimp type and IXP-S type solder type ix Industrial connectors Crimps IDC contacts on crimp IXP-C type ix Industrial connectors User-friendly with two slots for cable clamp and IDC crimp to reduce assembly time Dedicated hand tool Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices
Description
In stock and ready to ship today, L-com's Cat6a, 10 position, ix Industrial plugs and receptacles are designed for high speed applications where tough, shielded connectors are required where an ordinary RJ45 wouldn't cut it. The IXJ and IXP series 10gig ix Industrial connectors are next generation Ethernet jacks that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. HT-IXP is the recommended hand tool to crimp IXP-S and IXP-C series ix connectors. The tool is designed to crimp both the cable clamp and IDC contacts on the IXP-C series as well as the cable clamp on the IXP-S series. HT-IXP is user friendly with two slots for the cable clamp and IDC crimp. ix Industrial connectors are idea for use in industrial environments as their small, durable and robust form factor along with high-speed transmission and PoE properties contribute to smart manufacturing and equipment evolution beyond RJ45. IXP and IXJ ix plugs and jacks available at L-com include connectors in both solder and crimp style as well as PCB mount capable receptacles in upright, horizontal and vertical right angle orientations. L-com also offers terminated ix assemblies in the TRGIX series with LSZH, cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features HT-IXP Crimper for IXP series ix Industrial plugs Crimps cable clamp on both IXP-C crimp type and IXP-S type solder type ix Industrial connectors Crimps IDC contacts on crimp IXP-C type ix Industrial connectors User-friendly with two slots for cable clamp and IDC crimp to reduce assembly time Dedicated hand tool Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices

Suppliers

Company
Product
Description
Supplier Links
IX Industrial Crimp Tool for IXP-C and IXP-S IX Industrial Plugs, Hand Tool - HT-IXP - L-com, Inc.
North Andover, MA, United States
IX Industrial Crimp Tool for IXP-C and IXP-S IX Industrial Plugs, Hand Tool
HT-IXP
IX Industrial Crimp Tool for IXP-C and IXP-S IX Industrial Plugs, Hand Tool HT-IXP
In stock and ready to ship today, L-com's Cat6a, 10 position, ix Industrial plugs and receptacles are designed for high speed applications where tough, shielded connectors are required where an ordinary RJ45 wouldn't cut it. The IXJ and IXP series 10gig ix Industrial connectors are next generation Ethernet jacks that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. HT-IXP is the recommended hand tool to crimp IXP-S and IXP-C series ix connectors. The tool is designed to crimp both the cable clamp and IDC contacts on the IXP-C series as well as the cable clamp on the IXP-S series. HT-IXP is user friendly with two slots for the cable clamp and IDC crimp. ix Industrial connectors are idea for use in industrial environments as their small, durable and robust form factor along with high-speed transmission and PoE properties contribute to smart manufacturing and equipment evolution beyond RJ45. IXP and IXJ ix plugs and jacks available at L-com include connectors in both solder and crimp style as well as PCB mount capable receptacles in upright, horizontal and vertical right angle orientations. L-com also offers terminated ix assemblies in the TRGIX series with LSZH, cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today. Features HT-IXP Crimper for IXP series ix Industrial plugs Crimps cable clamp on both IXP-C crimp type and IXP-S type solder type ix Industrial connectors Crimps IDC contacts on crimp IXP-C type ix Industrial connectors User-friendly with two slots for cable clamp and IDC crimp to reduce assembly time Dedicated hand tool Application Industrial switches Machine Vision Factory automation and robotics Power Over Ethernet (PoE) Medical devices

In stock and ready to ship today, L-com's Cat6a, 10 position, ix Industrial plugs and receptacles are designed for high speed applications where tough, shielded connectors are required where an ordinary RJ45 wouldn't cut it. The IXJ and IXP series 10gig ix Industrial connectors are next generation Ethernet jacks that are 75% smaller than a typical RJ45. This allows for parallel 10mm pitch mounting which is ideal for daisy-chaining and connector dense applications. They have durable metal shells with high EMC resistance, a robust rating of 5,000 mating cycles and up to 10gigbit through-put for Category 6a or 7 use. High resistance to vibration and motion along with a lockdown pins contribute to a 25N disengage force which allows ix connectors to function in spaces where a standard RJ45 would fail. HT-IXP is the recommended hand tool to crimp IXP-S and IXP-C series ix connectors. The tool is designed to crimp both the cable clamp and IDC contacts on the IXP-C series as well as the cable clamp on the IXP-S series. HT-IXP is user friendly with two slots for the cable clamp and IDC crimp. ix Industrial connectors are idea for use in industrial environments as their small, durable and robust form factor along with high-speed transmission and PoE properties contribute to smart manufacturing and equipment evolution beyond RJ45. IXP and IXJ ix plugs and jacks available at L-com include connectors in both solder and crimp style as well as PCB mount capable receptacles in upright, horizontal and vertical right angle orientations. L-com also offers terminated ix assemblies in the TRGIX series with LSZH, cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial uses include medical devices, Machine Vision cameras, factory automation, robotics, PoE (power over Ethernet) and industrial switches. Contact the technical experts at L-com with your application requirements and buy online today.

Features

  • HT-IXP Crimper for IXP series ix Industrial plugs
  • Crimps cable clamp on both IXP-C crimp type and IXP-S type solder type ix Industrial connectors
  • Crimps IDC contacts on crimp IXP-C type ix Industrial connectors
  • User-friendly with two slots for cable clamp and IDC crimp to reduce assembly time
  • Dedicated hand tool

Application

  • Industrial switches
  • Machine Vision
  • Factory automation and robotics
  • Power Over Ethernet (PoE)
  • Medical devices
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number HT-IXP
Product Name IX Industrial Crimp Tool for IXP-C and IXP-S IX Industrial Plugs, Hand Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1309G8 Hand Crimp Tool - 1309G8 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
3 suppliers
Crimp Hand Tool, Ratchet, 26-24-22Awg; Crimp Tool Type Amphenol Communications Solutions - 79AJ8744 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Tools - CRIMPIT 2.4 Z - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details