DIODE, ESD PROTECTION, TSSLP-2-3; Clamping Voltage Vc Max:21V; Diode Case Style:TSSLP-2-3; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD11 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 25AJ0811 |
| Product Name | Diode, Esd Protection, Tsslp-2-3; Clamping Voltage Vc Max Infineon |
| Standards and Certifications | RoHS |