L.H. Dottie Company Anchor SSM38SR

Description
1-1/2 INCH SCREW LENGTH 20 TPI 1965 LB (SHEAR), 1550 LB (20/18 GAUGE), 1775 LB (16/14 GAUGE), 2050 LB (12 GAUGE), 3850 LB (3/16 INCH), 2050 LB (1/4 INCH) LOAD RATING 1/4 INCH SCREW SIZE 0.188 TO 0.52 INCH DRILL SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE POINT STYLE #3 MOUNTING TYPE SIDE MOUNT WITH NUT USED ON PURLINS USED ON MATERIAL STEEL PACKAGING QUANTITY 600 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
Datasheet
Description
1-1/2 INCH SCREW LENGTH 20 TPI 1965 LB (SHEAR), 1550 LB (20/18 GAUGE), 1775 LB (16/14 GAUGE), 2050 LB (12 GAUGE), 3850 LB (3/16 INCH), 2050 LB (1/4 INCH) LOAD RATING 1/4 INCH SCREW SIZE 0.188 TO 0.52 INCH DRILL SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE POINT STYLE #3 MOUNTING TYPE SIDE MOUNT WITH NUT USED ON PURLINS USED ON MATERIAL STEEL PACKAGING QUANTITY 600 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - SSM38SR - L.H. Dottie Company
Commerce, CA, USA
Anchor
SSM38SR
Anchor SSM38SR
1-1/2 INCH SCREW LENGTH 20 TPI 1965 LB (SHEAR), 1550 LB (20/18 GAUGE), 1775 LB (16/14 GAUGE), 2050 LB (12 GAUGE), 3850 LB (3/16 INCH), 2050 LB (1/4 INCH) LOAD RATING 1/4 INCH SCREW SIZE 0.188 TO 0.52 INCH DRILL SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE POINT STYLE #3 MOUNTING TYPE SIDE MOUNT WITH NUT USED ON PURLINS USED ON MATERIAL STEEL PACKAGING QUANTITY 600 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
  • 1-1/2 INCH SCREW LENGTH
  • 20 TPI
  • 1965 LB (SHEAR), 1550 LB (20/18 GAUGE), 1775 LB (16/14 GAUGE), 2050 LB (12 GAUGE), 3850 LB (3/16 INCH), 2050 LB (1/4 INCH) LOAD RATING
  • 1/4 INCH SCREW SIZE
  • 0.188 TO 0.52 INCH DRILL SIZE
  • ROUND HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • POINT STYLE #3
  • MOUNTING TYPE SIDE MOUNT WITH NUT
  • USED ON PURLINS
  • USED ON MATERIAL STEEL
  • PACKAGING QUANTITY 600 PER MASTER CARTON
  • WARRANTY 90 DAYS FROM DATE OF PURCHASE
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number SSM38SR
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086927 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Extension Spring Anchors - CSA-60 - Century Spring Corp.
Specs
Types Spring Anchors
Hole Size 0.0700 inch (1.78 mm)
Anchor Length 0.8650 inch (21.97 mm)
View Details