L.H. Dottie Company Anchor SLS38

Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1800 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH APPLICATION SOFT MASONRY DIAMETER 5/8 INCH SLS MODEL
Datasheet
Description
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1800 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH APPLICATION SOFT MASONRY DIAMETER 5/8 INCH SLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - SLS38 - L.H. Dottie Company
Commerce, CA, USA
Anchor
SLS38
Anchor SLS38
LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1800 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 2-1/2 INCH EMBED DEPTH APPLICATION SOFT MASONRY DIAMETER 5/8 INCH SLS MODEL
  • LAG SCREW SHIELD TYPE
  • ZAMAC METAL MATERIAL
  • 1800 LB LOAD RATING
  • 3/8 INCH SCREW SIZE
  • 3/8 INCH ANCHOR SIZE
  • 2-1/2 INCH EMBED DEPTH
  • APPLICATION SOFT MASONRY
  • DIAMETER 5/8 INCH
  • SLS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number SLS38
Product Name Anchor
Types Concrete Anchors (Anchor Bolts); Lag Screw Anchors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1938299 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Hole Size 0.4331 inch (11 mm)
Thread Size 0.3937 inch (10 mm)
View Details