L.H. Dottie Company Anchor ZA150

Description
NAIL-IN TYPE ZAMAC ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE PC 4490 MODEL
Datasheet
Description
NAIL-IN TYPE ZAMAC ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE PC 4490 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - ZA150 - L.H. Dottie Company
Commerce, CA, USA
Anchor
ZA150
Anchor ZA150
NAIL-IN TYPE ZAMAC ALLOY MATERIAL 1-1/2 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE ROUND HEAD TYPE 1/4 INCH ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE PC 4490 MODEL
  • NAIL-IN TYPE
  • ZAMAC ALLOY MATERIAL
  • 1-1/2 INCH ANCHOR LENGTH
  • 1/4 INCH DRILL SIZE
  • ROUND HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • APPLICATION CONCRETE, BLOCK, BRICK, STONE
  • PC 4490 MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number ZA150
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086817 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 1.02 inch (26 mm)
Thread Size 0.9449 inch (24 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
BoxBoltˊ Type BQ1 (Galvanized) - BQ1G08 - Kee Safety Inc.
Specs
Types Expansion Anchors
Hole Size 0.3125 inch (7.94 mm)
Anchor Length 1 inch (25.4 mm)
View Details