L.H. Dottie Company Anchor HLS12

Description
LEG SCREW SHIELD, SHORT TYPE ZAMAC METAL MATERIAL 2000 LB LOAD RATING 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH DIAMETER 3/4 USED ON HARD MASONRY PACKAGING QUANTITY 25 PER PACK, 250 PER MASTER CARTON HLS MODEL
Datasheet
Description
LEG SCREW SHIELD, SHORT TYPE ZAMAC METAL MATERIAL 2000 LB LOAD RATING 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH DIAMETER 3/4 USED ON HARD MASONRY PACKAGING QUANTITY 25 PER PACK, 250 PER MASTER CARTON HLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - HLS12 - L.H. Dottie Company
Commerce, CA, USA
Anchor
HLS12
Anchor HLS12
LEG SCREW SHIELD, SHORT TYPE ZAMAC METAL MATERIAL 2000 LB LOAD RATING 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH DIAMETER 3/4 USED ON HARD MASONRY PACKAGING QUANTITY 25 PER PACK, 250 PER MASTER CARTON HLS MODEL
  • LEG SCREW SHIELD, SHORT TYPE
  • ZAMAC METAL MATERIAL
  • 2000 LB LOAD RATING
  • 1/2 INCH ANCHOR SIZE
  • 2 INCH EMBED DEPTH
  • DIAMETER 3/4
  • USED ON HARD MASONRY
  • PACKAGING QUANTITY 25 PER PACK, 250 PER MASTER CARTON
  • HLS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number HLS12
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776909 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Concrete Anchor - 345R0062EG - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.6250 inch (15.87 mm)
View Details