L.H. Dottie Company Anchor 14H334

Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 3-3/4 INCH ANCHOR LENGTH 3/16 INCH X 5-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL
Datasheet
Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 3-3/4 INCH ANCHOR LENGTH 3/16 INCH X 5-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 14H334 - L.H. Dottie Company
Commerce, CA, USA
Anchor
14H334
Anchor 14H334
STEEL MATERIAL CERAMIC COATED BLUE FINISH 3-3/4 INCH ANCHOR LENGTH 3/16 INCH X 5-1/2 INCH DRILL SIZE HEX HEAD TYPE BIT SIZE 5/16 INCH DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL
  • STEEL MATERIAL
  • CERAMIC COATED BLUE FINISH
  • 3-3/4 INCH ANCHOR LENGTH
  • 3/16 INCH X 5-1/2 INCH DRILL SIZE
  • HEX HEAD TYPE
  • BIT SIZE 5/16 INCH
  • DRIVE TYPE SLOTTED
  • APPLICATION CONCRETE
  • INCLUDES DRILL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number 14H334
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1776968 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Concrete Anchor - HMZH476 - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
View Details