L.H. Dottie Company Anchor ZAS125

Description
ZAMAC TYPE ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL
Datasheet
Description
ZAMAC TYPE ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - ZAS125 - L.H. Dottie Company
Commerce, CA, USA
Anchor
ZAS125
Anchor ZAS125
ZAMAC TYPE ZAMAC ALLOY MATERIAL 1-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE ROUND HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICATION CONCRETE, BLOCK, BRICK, STONE ZA MODEL
  • ZAMAC TYPE
  • ZAMAC ALLOY MATERIAL
  • 1-1/4 INCH ANCHOR LENGTH
  • 1/4 INCH DIA DRILL SIZE
  • ROUND HEAD TYPE
  • 1/4 INCH DIA ANCHOR SIZE
  • APPLICATION CONCRETE, BLOCK, BRICK, STONE
  • ZA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number ZAS125
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1777079 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details