L.H. Dottie Company Anchor 36P134

Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE PHILLIPS APPLICATION CONCRETE INCLUDES DRILL
Datasheet
Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE PHILLIPS APPLICATION CONCRETE INCLUDES DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 36P134 - L.H. Dottie Company
Commerce, CA, USA
Anchor
36P134
Anchor 36P134
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-3/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE PHILLIPS APPLICATION CONCRETE INCLUDES DRILL
  • STEEL MATERIAL
  • CERAMIC COATED BLUE FINISH
  • 1-3/4 INCH ANCHOR LENGTH
  • 5/32 INCH X 3-1/2 INCH DRILL SIZE
  • FLAT HEAD TYPE
  • 3/16 INCH DIA ANCHOR SIZE
  • BIT SIZE #2
  • DRIVE TYPE PHILLIPS
  • APPLICATION CONCRETE
  • INCLUDES DRILL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number 36P134
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1228324 - RS Components, Ltd.
Specs
Types Screw anchor
Certifications RoHS Certified
Anchor Length 1.26 inch (32 mm)
View Details
Concrete Anchor - ECA1/4PZ - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.2500 inch (6.35 mm)
Anchor Length 1 inch (25.4 mm)
View Details