L.H. Dottie Company Anchor SA14214

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/8 INCH EMBED DEPTH BOLT SIZE 2-9/16 INCH L SA MODEL
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/8 INCH EMBED DEPTH BOLT SIZE 2-9/16 INCH L SA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - SA14214 - L.H. Dottie Company
Commerce, CA, USA
Anchor
SA14214
Anchor SA14214
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DIA DRILL SIZE HEX HEAD TYPE 1-1/8 INCH EMBED DEPTH BOLT SIZE 2-9/16 INCH L SA MODEL
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 1/4 INCH DIA DRILL SIZE
  • HEX HEAD TYPE
  • 1-1/8 INCH EMBED DEPTH
  • BOLT SIZE 2-9/16 INCH L
  • SA MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number SA14214
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 530438 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Concrete Anchors - H4L Concrete Anchor -  - Nelson Fastener Systems
Specs
Types Concrete Anchors (Anchor Bolts)
Certifications AWS D1.1, AWS D1.6, AWS D1.5, AASHTO Standard Specification for Highway Bridges, ISO-13918, CSA W59, IBC Section 19
Thread Size 0.2500 to 0.6250 inch (6.35 to 15.87 mm)
View Details