L.H. Dottie Company Anchor 36P114

Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE PHILLIPS APPLICATION CONCRETE INCLUDES DRILL
Datasheet
Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE PHILLIPS APPLICATION CONCRETE INCLUDES DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 36P114 - L.H. Dottie Company
Commerce, CA, USA
Anchor
36P114
Anchor 36P114
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 5/32 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE 3/16 INCH DIA ANCHOR SIZE BIT SIZE #2 DRIVE TYPE PHILLIPS APPLICATION CONCRETE INCLUDES DRILL
  • STEEL MATERIAL
  • CERAMIC COATED BLUE FINISH
  • 1-1/4 INCH ANCHOR LENGTH
  • 5/32 INCH X 3-1/2 INCH DRILL SIZE
  • FLAT HEAD TYPE
  • 3/16 INCH DIA ANCHOR SIZE
  • BIT SIZE #2
  • DRIVE TYPE PHILLIPS
  • APPLICATION CONCRETE
  • INCLUDES DRILL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number 36P114
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776963 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Concrete Anchor - 345R0037EG - Pentair, Inc.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.3750 inch (9.52 mm)
Thread Size 0.6250 inch (15.87 mm)
View Details