L.H. Dottie Company Anchor 14P114

Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 3/16 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE BIT SIZE #2 DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL
Datasheet
Description
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 3/16 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE BIT SIZE #2 DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 14P114 - L.H. Dottie Company
Commerce, CA, USA
Anchor
14P114
Anchor 14P114
STEEL MATERIAL CERAMIC COATED BLUE FINISH 1-1/4 INCH ANCHOR LENGTH 3/16 INCH X 3-1/2 INCH DRILL SIZE FLAT HEAD TYPE BIT SIZE #2 DRIVE TYPE SLOTTED APPLICATION CONCRETE INCLUDES DRILL
  • STEEL MATERIAL
  • CERAMIC COATED BLUE FINISH
  • 1-1/4 INCH ANCHOR LENGTH
  • 3/16 INCH X 3-1/2 INCH DRILL SIZE
  • FLAT HEAD TYPE
  • BIT SIZE #2
  • DRIVE TYPE SLOTTED
  • APPLICATION CONCRETE
  • INCLUDES DRILL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Anchors
Product Number 14P114
Product Name Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 6816735 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Concrete Anchor - AB3/4X18 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.7500 inch (19.05 mm)
Anchor Length 18 inch (457 mm)
View Details